Vishay Intertechnology, Inc. MF,1W,46.4,1%,100PPM,R/.01%,BULK RLR32C46R4FRR64

Description
MF,1W,46.4,1%,100PPM ,R/.01%,BULK
Request a Quote Datasheet
Description
MF,1W,46.4,1%,100PPM ,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1W,46.4,1%,100PPM,R/.01%,BULK - RLR32C46R4FRR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1W,46.4,1%,100PPM,R/.01%,BULK
RLR32C46R4FRR64
MF,1W,46.4,1%,100PPM,R/.01%,BULK RLR32C46R4FRR64
MF,1W,46.4,1%,100PPM ,R/.01%,BULK

MF,1W,46.4,1%,100PPM,R/.01%,BULK

Supplier's Site
Through Hole Resistors - RLR32C46R4FRR64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C46R4FRR64-ND
Through Hole Resistors RLR32C46R4FRR64-ND
46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C46R4FRR64 RLR32C46R4FRR64-ND
Product Name MF,1W,46.4,1%,100PPM,R/.01%,BULK Through Hole Resistors
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers