Vishay Intertechnology, Inc. RES 46.4 OHM 1% 1W AXIAL RLR32C46R4FMRE6

Description
RES 46.4ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 1% 1W AXIAL - RLR32C46R4FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1% 1W AXIAL
RLR32C46R4FMRE6
RES 46.4 OHM 1% 1W AXIAL RLR32C46R4FMRE6
RES 46.4ohm 1% 1W AXIAL

RES 46.4ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C46R4FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C46R4FMRE6-ND
Through Hole Resistors RLR32C46R4FMRE6-ND
46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C46R4FMRE6 RLR32C46R4FMRE6-ND
Product Name RES 46.4 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details