Vishay Intertechnology, Inc. RES 3.9K OHM 2% 1W AXIAL RLR32C3901GRBSL

Description
RES 3.9Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 2% 1W AXIAL - RLR32C3901GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 2% 1W AXIAL
RLR32C3901GRBSL
RES 3.9K OHM 2% 1W AXIAL RLR32C3901GRBSL
RES 3.9Kohm 2% 1W AXIAL

RES 3.9Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3901GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3901GRBSL-ND
Through Hole Resistors RLR32C3901GRBSL-ND
3.9 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.9 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3901GRBSL RLR32C3901GRBSL-ND
Product Name RES 3.9K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers