Vishay Intertechnology, Inc. RES 390 OHM 2% 1W AXIAL RLR32C3900GRRSL

Description
RES 390ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 390ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 2% 1W AXIAL - RLR32C3900GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 2% 1W AXIAL
RLR32C3900GRRSL
RES 390 OHM 2% 1W AXIAL RLR32C3900GRRSL
RES 390ohm 2% 1W AXIAL

RES 390ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3900GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3900GRRSL-ND
Through Hole Resistors RLR32C3900GRRSL-ND
390 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

390 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3900GRRSL RLR32C3900GRRSL-ND
Product Name RES 390 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details