VISHAY INTERTECHNOLOGY, INC.
RLR32C3830FRBSL -- RES 383 OHM 1% 1W AXIAL
Vishay Intertechnology, Inc.
RES 383 OHM 1% 1W AXIAL
RLR32C3830FRBSL
Description
RES 383ohm 1% 1W AXIAL
Request a Quote
Email Supplier
Description
RES 383ohm 1% 1W AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RLR32C3830FRBSL |
|
Product Name
|
RES 383 OHM 1% 1W AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details