Vishay Intertechnology, Inc. Through Hole Resistors RLR32C37R4FRRSL

Description
37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C37R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C37R4FRRSL-ND
Through Hole Resistors RLR32C37R4FRRSL-ND
37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 37.4 OHM 1% 1W AXIAL - RLR32C37R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1% 1W AXIAL
RLR32C37R4FRRSL
RES 37.4 OHM 1% 1W AXIAL RLR32C37R4FRRSL
RES 37.4ohm 1% 1W AXIAL

RES 37.4ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C37R4FRRSL-ND RLR32C37R4FRRSL
Product Name Through Hole Resistors RES 37.4 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details