Vishay Intertechnology, Inc. Res Metal Film 374K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C3743FMRE8

Description
Res Metal Film 374K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 374K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 374K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C3743FMRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 374K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C3743FMRE8
Res Metal Film 374K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C3743FMRE8
Res Metal Film 374K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 374K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR32C3743FMRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C3743FMRE8TR-ND
Through Hole Resistors 541-RLR32C3743FMRE8TR-ND
374 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

374 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3743FMRE8 541-RLR32C3743FMRE8TR-ND
Product Name Res Metal Film 374K Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details