Vishay Intertechnology, Inc. Through Hole Resistors RLR32C3653FRBSL

Description
365 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
365 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C3653FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3653FRBSL-ND
Through Hole Resistors RLR32C3653FRBSL-ND
365 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

365 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 365K OHM 1% 1W AXIAL - RLR32C3653FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1% 1W AXIAL
RLR32C3653FRBSL
RES 365K OHM 1% 1W AXIAL RLR32C3653FRBSL
RES 365Kohm 1% 1W AXIAL

RES 365Kohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C3653FRBSL-ND RLR32C3653FRBSL
Product Name Through Hole Resistors RES 365K OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details