Vishay Intertechnology, Inc. RES 365 OHM 1% 1W AXIAL RLR32C3650FRBSL

Description
RES 365ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 365ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1% 1W AXIAL - RLR32C3650FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1% 1W AXIAL
RLR32C3650FRBSL
RES 365 OHM 1% 1W AXIAL RLR32C3650FRBSL
RES 365ohm 1% 1W AXIAL

RES 365ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3650FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3650FRBSL-ND
Through Hole Resistors RLR32C3650FRBSL-ND
365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

365 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3650FRBSL RLR32C3650FRBSL-ND
Product Name RES 365 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers