Vishay Intertechnology, Inc. RES 35.7 OHM 1% 1W AXIAL RLR32C35R7FRRSL

Description
RES 35.7ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1% 1W AXIAL - RLR32C35R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1% 1W AXIAL
RLR32C35R7FRRSL
RES 35.7 OHM 1% 1W AXIAL RLR32C35R7FRRSL
RES 35.7ohm 1% 1W AXIAL

RES 35.7ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C35R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C35R7FRRSL-ND
Through Hole Resistors RLR32C35R7FRRSL-ND
35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

35.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C35R7FRRSL RLR32C35R7FRRSL-ND
Product Name RES 35.7 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers