Vishay Intertechnology, Inc. RES 348K OHM 1% 1W AXIAL RLR32C3483FPRE6

Description
RES 348Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 348Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1% 1W AXIAL - RLR32C3483FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1% 1W AXIAL
RLR32C3483FPRE6
RES 348K OHM 1% 1W AXIAL RLR32C3483FPRE6
RES 348Kohm 1% 1W AXIAL

RES 348Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3483FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3483FPRE6-ND
Through Hole Resistors RLR32C3483FPRE6-ND
348 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

348 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3483FPRE6 RLR32C3483FPRE6-ND
Product Name RES 348K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details