Vishay Intertechnology, Inc. RES 340 OHM 1% 1W AXIAL RLR32C3400FPBSL

Description
RES 340ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1% 1W AXIAL - RLR32C3400FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1% 1W AXIAL
RLR32C3400FPBSL
RES 340 OHM 1% 1W AXIAL RLR32C3400FPBSL
RES 340ohm 1% 1W AXIAL

RES 340ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3400FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3400FPBSL-ND
Through Hole Resistors RLR32C3400FPBSL-ND
340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3400FPBSL RLR32C3400FPBSL-ND
Product Name RES 340 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers