Vishay Intertechnology, Inc. RES 33.2 OHM 1% 1W AXIAL RLR32C33R2FPBSL

Description
RES 33.2ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1% 1W AXIAL - RLR32C33R2FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1% 1W AXIAL
RLR32C33R2FPBSL
RES 33.2 OHM 1% 1W AXIAL RLR32C33R2FPBSL
RES 33.2ohm 1% 1W AXIAL

RES 33.2ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C33R2FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C33R2FPBSL-ND
Through Hole Resistors RLR32C33R2FPBSL-ND
33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C33R2FPBSL RLR32C33R2FPBSL-ND
Product Name RES 33.2 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers