Vishay Precision Group Res Metal Film 33 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR32C33R0GRB14

Description
Res Metal Film 33 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 33 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 33 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR32C33R0GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 33 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR32C33R0GRB14
Res Metal Film 33 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR32C33R0GRB14
Res Metal Film 33 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 33 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR32C33R0GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C33R0GRB14-ND
Through Hole Resistors RLR32C33R0GRB14-ND
33 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,33Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 52C2781 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
52C2781
Resistor,metal Film,33Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 52C2781
Resistor,Metal Film,33Ohms,500WV,2+ /-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,33Ohms,500WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C33R0GRB14 RLR32C33R0GRB14-ND 52C2781
Product Name Res Metal Film 33 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors Resistor,metal Film,33Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers