Vishay Intertechnology, Inc. RES 30 OHM 2% 1W AXIAL RLR32C30R0GRBSL

Description
RES 30ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 30ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 2% 1W AXIAL - RLR32C30R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 2% 1W AXIAL
RLR32C30R0GRBSL
RES 30 OHM 2% 1W AXIAL RLR32C30R0GRBSL
RES 30ohm 2% 1W AXIAL

RES 30ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C30R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C30R0GRBSL-ND
Through Hole Resistors RLR32C30R0GRBSL-ND
30 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C30R0GRBSL RLR32C30R0GRBSL-ND
Product Name RES 30 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers