Vishay Intertechnology, Inc. RES 3K OHM 2% 1W AXIAL RLR32C3001GPBSL

Description
RES 3Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 3Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3K OHM 2% 1W AXIAL - RLR32C3001GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K OHM 2% 1W AXIAL
RLR32C3001GPBSL
RES 3K OHM 2% 1W AXIAL RLR32C3001GPBSL
RES 3Kohm 2% 1W AXIAL

RES 3Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3001GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3001GPBSL-ND
Through Hole Resistors RLR32C3001GPBSL-ND
3 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3001GPBSL RLR32C3001GPBSL-ND
Product Name RES 3K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers