Vishay Intertechnology, Inc. RES 2.7 OHM 2% 1W AXIAL RLR32C2R70GRBSL

Description
RES 2.7ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 2.7ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7 OHM 2% 1W AXIAL - RLR32C2R70GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 2% 1W AXIAL
RLR32C2R70GRBSL
RES 2.7 OHM 2% 1W AXIAL RLR32C2R70GRBSL
RES 2.7ohm 2% 1W AXIAL

RES 2.7ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2R70GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2R70GRBSL-ND
Through Hole Resistors RLR32C2R70GRBSL-ND
2.7 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.7 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2R70GRBSL RLR32C2R70GRBSL-ND
Product Name RES 2.7 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers