Vishay Intertechnology, Inc. Through Hole Resistors RLR32C2R70GRB14

Description
2.7 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.7 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C2R70GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2R70GRB14-ND
Through Hole Resistors RLR32C2R70GRB14-ND
2.7 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.7 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
METAL FILM,2.7,2%,100PPM,BULK - RLR32C2R70GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,2.7,2%,100PPM,BULK
RLR32C2R70GRB14
METAL FILM,2.7,2%,100PPM,BULK RLR32C2R70GRB14
METAL FILM,2.7,2%,100PPM,B ULK

METAL FILM,2.7,2%,100PPM,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C2R70GRB14-ND RLR32C2R70GRB14
Product Name Through Hole Resistors METAL FILM,2.7,2%,100PPM,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details