Vishay Intertechnology, Inc. Through Hole Resistors RLR32C2R49FRRSL

Description
2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C2R49FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2R49FRRSL-ND
Through Hole Resistors RLR32C2R49FRRSL-ND
2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.49 OHM 1% 1W AXIAL - RLR32C2R49FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 1% 1W AXIAL
RLR32C2R49FRRSL
RES 2.49 OHM 1% 1W AXIAL RLR32C2R49FRRSL
RES 2.49ohm 1% 1W AXIAL

RES 2.49ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C2R49FRRSL-ND RLR32C2R49FRRSL
Product Name Through Hole Resistors RES 2.49 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.49 ohms 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details