Vishay Intertechnology, Inc. Through Hole Resistors RLR32C2R20GPB14

Description
2.2 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.2 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C2R20GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2R20GPB14-ND
Through Hole Resistors RLR32C2R20GPB14-ND
2.2 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.2 OHM 2% 1W AXIAL - RLR32C2R20GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 2% 1W AXIAL
RLR32C2R20GPB14
RES 2.2 OHM 2% 1W AXIAL RLR32C2R20GPB14
RES 2.2ohm 2% 1W AXIAL

RES 2.2ohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C2R20GPB14-ND RLR32C2R20GPB14
Product Name Through Hole Resistors RES 2.2 OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details