Vishay Intertechnology, Inc. RES 287K OHM 1% 1W AXIAL RLR32C2873FRB14

Description
RES 287Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1% 1W AXIAL - RLR32C2873FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1% 1W AXIAL
RLR32C2873FRB14
RES 287K OHM 1% 1W AXIAL RLR32C2873FRB14
RES 287Kohm 1% 1W AXIAL

RES 287Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2873FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2873FRB14-ND
Through Hole Resistors RLR32C2873FRB14-ND
287 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2873FRB14 RLR32C2873FRB14-ND
Product Name RES 287K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details