Vishay Intertechnology, Inc. RES 287 OHM 1% 1W AXIAL RLR32C2870FMRE6

Description
RES 287ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1% 1W AXIAL - RLR32C2870FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1% 1W AXIAL
RLR32C2870FMRE6
RES 287 OHM 1% 1W AXIAL RLR32C2870FMRE6
RES 287ohm 1% 1W AXIAL

RES 287ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2870FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2870FMRE6-ND
Through Hole Resistors RLR32C2870FMRE6-ND
287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2870FMRE6 RLR32C2870FMRE6-ND
Product Name RES 287 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details