Vishay Intertechnology, Inc. Through Hole Resistors RLR32C2870FMB14

Description
287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C2870FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2870FMB14-ND
Through Hole Resistors RLR32C2870FMB14-ND
287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 287 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR32C2870FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 287 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR32C2870FMB14
Res Metal Film 287 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C2870FMB14
Res Metal Film 287 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 287 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C2870FMB14-ND RLR32C2870FMB14
Product Name Through Hole Resistors Res Metal Film 287 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details