Vishay Intertechnology, Inc. RES 274K OHM 1% 1W AXIAL RLR32C2743FRRSL

Description
RES 274Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1% 1W AXIAL - RLR32C2743FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1% 1W AXIAL
RLR32C2743FRRSL
RES 274K OHM 1% 1W AXIAL RLR32C2743FRRSL
RES 274Kohm 1% 1W AXIAL

RES 274Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C2743FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C2743FRRSL-ND
Through Hole Resistors RLR32C2743FRRSL-ND
274 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C2743FRRSL RLR32C2743FRRSL-ND
Product Name RES 274K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers