Vishay Intertechnology, Inc. Res Metal Film 19.1 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C19R1FMR64

Description
Res Metal Film 19.1 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 19.1 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 19.1 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C19R1FMR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 19.1 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C19R1FMR64
Res Metal Film 19.1 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C19R1FMR64
Res Metal Film 19.1 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 19.1 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RLR32C19R1FMR64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C19R1FMR64-ND
Through Hole Resistors RLR32C19R1FMR64-ND
19.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

19.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C19R1FMR64 RLR32C19R1FMR64-ND
Product Name Res Metal Film 19.1 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details