Vishay Intertechnology, Inc. RES 18.2 OHM 1% 1W AXIAL RLR32C18R2FMRSL

Description
RES 18.2ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1% 1W AXIAL - RLR32C18R2FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1% 1W AXIAL
RLR32C18R2FMRSL
RES 18.2 OHM 1% 1W AXIAL RLR32C18R2FMRSL
RES 18.2ohm 1% 1W AXIAL

RES 18.2ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C18R2FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C18R2FMRSL-ND
Through Hole Resistors RLR32C18R2FMRSL-ND
18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C18R2FMRSL RLR32C18R2FMRSL-ND
Product Name RES 18.2 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers