Vishay Intertechnology, Inc. RES 182K OHM 1% 1W AXIAL RLR32C1823FMBSL

Description
RES 182Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 182Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1% 1W AXIAL - RLR32C1823FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1% 1W AXIAL
RLR32C1823FMBSL
RES 182K OHM 1% 1W AXIAL RLR32C1823FMBSL
RES 182Kohm 1% 1W AXIAL

RES 182Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1823FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1823FMBSL-ND
Through Hole Resistors RLR32C1823FMBSL-ND
182 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

182 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1823FMBSL RLR32C1823FMBSL-ND
Product Name RES 182K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details