Vishay Intertechnology, Inc. RES 1.8K OHM 1% 1W AXIAL RLR32C1801FRB14

Description
RES 1.8Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1% 1W AXIAL - RLR32C1801FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1% 1W AXIAL
RLR32C1801FRB14
RES 1.8K OHM 1% 1W AXIAL RLR32C1801FRB14
RES 1.8Kohm 1% 1W AXIAL

RES 1.8Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1801FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1801FRB14-ND
Through Hole Resistors RLR32C1801FRB14-ND
1.8 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.8 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Erl-32 1.8K 1% T-1 Rlr32C1801Fr B14 Vishay - 28M3312 - Newark, An Avnet Company
Chicago, IL, United States
Erl-32 1.8K 1% T-1 Rlr32C1801Fr B14 Vishay
28M3312
Erl-32 1.8K 1% T-1 Rlr32C1801Fr B14 Vishay 28M3312
ERL-32 1.8K 1% T-1 RLR32C1801FR B14

ERL-32 1.8K 1% T-1 RLR32C1801FR B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C1801FRB14 RLR32C1801FRB14-ND 28M3312
Product Name RES 1.8K OHM 1% 1W AXIAL Through Hole Resistors Erl-32 1.8K 1% T-1 Rlr32C1801Fr B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details