Vishay Intertechnology, Inc. RES 17.4 OHM 1% 1W AXIAL RLR32C17R4FRBSL

Description
RES 17.4ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 17.4ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1% 1W AXIAL - RLR32C17R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1% 1W AXIAL
RLR32C17R4FRBSL
RES 17.4 OHM 1% 1W AXIAL RLR32C17R4FRBSL
RES 17.4ohm 1% 1W AXIAL

RES 17.4ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C17R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C17R4FRBSL-ND
Through Hole Resistors RLR32C17R4FRBSL-ND
17.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C17R4FRBSL RLR32C17R4FRBSL-ND
Product Name RES 17.4 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details