Vishay Intertechnology, Inc. RES 17.8K OHM 1% 1W AXIAL RLR32C1782FRRSL

Description
RES 17.8Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 17.8Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1% 1W AXIAL - RLR32C1782FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1% 1W AXIAL
RLR32C1782FRRSL
RES 17.8K OHM 1% 1W AXIAL RLR32C1782FRRSL
RES 17.8Kohm 1% 1W AXIAL

RES 17.8Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1782FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1782FRRSL-ND
Through Hole Resistors RLR32C1782FRRSL-ND
17.8 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

17.8 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1782FRRSL RLR32C1782FRRSL-ND
Product Name RES 17.8K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details