Vishay Intertechnology, Inc. Res Metal Film 16.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR32C16R2FRB14

Description
Res Metal Film 16.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 16.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 16.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR32C16R2FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR32C16R2FRB14
Res Metal Film 16.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR32C16R2FRB14
Res Metal Film 16.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 16.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR32C16R2FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C16R2FRB14-ND
Through Hole Resistors RLR32C16R2FRB14-ND
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C16R2FRB14 RLR32C16R2FRB14-ND
Product Name Res Metal Film 16.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details