Vishay Intertechnology, Inc. Through Hole Resistors RLR32C16R2FMRE7

Description
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR32C16R2FMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C16R2FMRE7TR-ND
Through Hole Resistors 541-RLR32C16R2FMRE7TR-ND
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 16.2 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C16R2FMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16.2 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C16R2FMRE7
Res Metal Film 16.2 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C16R2FMRE7
Res Metal Film 16.2 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 16.2 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR32C16R2FMRE7TR-ND RLR32C16R2FMRE7
Product Name Through Hole Resistors Res Metal Film 16.2 Ohm 1% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers