Vishay Intertechnology, Inc. RES 16.2 OHM 1% 1W AXIAL RLR32C16R2FMRE6

Description
RES 16.2ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1% 1W AXIAL - RLR32C16R2FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1% 1W AXIAL
RLR32C16R2FMRE6
RES 16.2 OHM 1% 1W AXIAL RLR32C16R2FMRE6
RES 16.2ohm 1% 1W AXIAL

RES 16.2ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C16R2FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C16R2FMRE6-ND
Through Hole Resistors RLR32C16R2FMRE6-ND
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C16R2FMRE6 RLR32C16R2FMRE6-ND
Product Name RES 16.2 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details