Vishay Intertechnology, Inc. Through Hole Resistors RLR32C16R0GPRSL

Description
16 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
16 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C16R0GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C16R0GPRSL-ND
Through Hole Resistors RLR32C16R0GPRSL-ND
16 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 16 OHM 2% 1W AXIAL - RLR32C16R0GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 2% 1W AXIAL
RLR32C16R0GPRSL
RES 16 OHM 2% 1W AXIAL RLR32C16R0GPRSL
RES 16ohm 2% 1W AXIAL

RES 16ohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C16R0GPRSL-ND RLR32C16R0GPRSL
Product Name Through Hole Resistors RES 16 OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details