Vishay Intertechnology, Inc. RES 1.21K OHM 1% 1W AXIAL RLR32C1211FMRSL

Description
RES 1.21Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1% 1W AXIAL - RLR32C1211FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1% 1W AXIAL
RLR32C1211FMRSL
RES 1.21K OHM 1% 1W AXIAL RLR32C1211FMRSL
RES 1.21Kohm 1% 1W AXIAL

RES 1.21Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1211FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1211FMRSL-ND
Through Hole Resistors RLR32C1211FMRSL-ND
1.21 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.21 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1211FMRSL RLR32C1211FMRSL-ND
Product Name RES 1.21K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details