Vishay Intertechnology, Inc. Res Metal Film 1.2M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C1204GMRE7

Description
Res Metal Film 1.2M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.2M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.2M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR32C1204GMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.2M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR32C1204GMRE7
Res Metal Film 1.2M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR32C1204GMRE7
Res Metal Film 1.2M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 1.2M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR32C1204GMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C1204GMRE7TR-ND
Through Hole Resistors 541-RLR32C1204GMRE7TR-ND
1.2 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1204GMRE7 541-RLR32C1204GMRE7TR-ND
Product Name Res Metal Film 1.2M Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers