Vishay Intertechnology, Inc. RES 12K OHM 2% 1W AXIAL RLR32C1202GPR64

Description
RES 12Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 2% 1W AXIAL - RLR32C1202GPR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 2% 1W AXIAL
RLR32C1202GPR64
RES 12K OHM 2% 1W AXIAL RLR32C1202GPR64
RES 12Kohm 2% 1W AXIAL

RES 12Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1202GPR64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1202GPR64-ND
Through Hole Resistors RLR32C1202GPR64-ND
12 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1202GPR64 RLR32C1202GPR64-ND
Product Name RES 12K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details