Vishay Intertechnology, Inc. Through Hole Resistors RLR32C1201GMRSL

Description
1.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C1201GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1201GMRSL-ND
Through Hole Resistors RLR32C1201GMRSL-ND
1.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.2K OHM 2% 1W AXIAL - RLR32C1201GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 2% 1W AXIAL
RLR32C1201GMRSL
RES 1.2K OHM 2% 1W AXIAL RLR32C1201GMRSL
RES 1.2Kohm 2% 1W AXIAL

RES 1.2Kohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C1201GMRSL-ND RLR32C1201GMRSL
Product Name Through Hole Resistors RES 1.2K OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers