Vishay Intertechnology, Inc. Through Hole Resistors RLR32C11R0GRRE8

Description
11 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
11 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR32C11R0GRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C11R0GRRE8TR-ND
Through Hole Resistors 541-RLR32C11R0GRRE8TR-ND
11 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 11 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR32C11R0GRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR32C11R0GRRE8
Res Metal Film 11 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR32C11R0GRRE8
Res Metal Film 11 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 11 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR32C11R0GRRE8TR-ND RLR32C11R0GRRE8
Product Name Through Hole Resistors Res Metal Film 11 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details