Vishay Intertechnology, Inc. RES 115K OHM 1% 1W AXIAL RLR32C1153FRBSL

Description
RES 115Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 115Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1% 1W AXIAL - RLR32C1153FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1% 1W AXIAL
RLR32C1153FRBSL
RES 115K OHM 1% 1W AXIAL RLR32C1153FRBSL
RES 115Kohm 1% 1W AXIAL

RES 115Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1153FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1153FRBSL-ND
Through Hole Resistors RLR32C1153FRBSL-ND
115 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

115 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1153FRBSL RLR32C1153FRBSL-ND
Product Name RES 115K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details