Vishay Intertechnology, Inc. Through Hole Resistors RLR32C1103GPRSL

Description
110 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
110 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C1103GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1103GPRSL-ND
Through Hole Resistors RLR32C1103GPRSL-ND
110 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 110K OHM 2% 1W AXIAL - RLR32C1103GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 2% 1W AXIAL
RLR32C1103GPRSL
RES 110K OHM 2% 1W AXIAL RLR32C1103GPRSL
RES 110Kohm 2% 1W AXIAL

RES 110Kohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C1103GPRSL-ND RLR32C1103GPRSL
Product Name Through Hole Resistors RES 110K OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details