Vishay Intertechnology, Inc. RES 1.1K OHM 2% 1W AXIAL RLR32C1101GPB14

Description
RES 1.1Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 2% 1W AXIAL - RLR32C1101GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 2% 1W AXIAL
RLR32C1101GPB14
RES 1.1K OHM 2% 1W AXIAL RLR32C1101GPB14
RES 1.1Kohm 2% 1W AXIAL

RES 1.1Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1101GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1101GPB14-ND
Through Hole Resistors RLR32C1101GPB14-ND
1.1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1101GPB14 RLR32C1101GPB14-ND
Product Name RES 1.1K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers