Vishay Intertechnology, Inc. RES 1.1K OHM 1% 1W AXIAL RLR32C1101FRB14

Description
RES 1.1Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1% 1W AXIAL - RLR32C1101FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1% 1W AXIAL
RLR32C1101FRB14
RES 1.1K OHM 1% 1W AXIAL RLR32C1101FRB14
RES 1.1Kohm 1% 1W AXIAL

RES 1.1Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1101FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1101FRB14-ND
Through Hole Resistors RLR32C1101FRB14-ND
1.1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1101FRB14 RLR32C1101FRB14-ND
Product Name RES 1.1K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers