Vishay Intertechnology, Inc. RES 110 OHM 1% 1W AXIAL RLR32C1100FMB14

Description
RES 110ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1% 1W AXIAL - RLR32C1100FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1% 1W AXIAL
RLR32C1100FMB14
RES 110 OHM 1% 1W AXIAL RLR32C1100FMB14
RES 110ohm 1% 1W AXIAL

RES 110ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1100FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1100FMB14-ND
Through Hole Resistors RLR32C1100FMB14-ND
110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1100FMB14 RLR32C1100FMB14-ND
Product Name RES 110 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details