Vishay Intertechnology, Inc. RES 10 OHM 2% 1W AXIAL RLR32C10R0GMRSL

Description
RES 10ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 10ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 2% 1W AXIAL - RLR32C10R0GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2% 1W AXIAL
RLR32C10R0GMRSL
RES 10 OHM 2% 1W AXIAL RLR32C10R0GMRSL
RES 10ohm 2% 1W AXIAL

RES 10ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C10R0GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C10R0GMRSL-ND
Through Hole Resistors RLR32C10R0GMRSL-ND
10 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C10R0GMRSL RLR32C10R0GMRSL-ND
Product Name RES 10 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details