Vishay Intertechnology, Inc. RES 107K OHM 1% 1W AXIAL RLR32C1073FRBSL

Description
RES 107Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 107Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1% 1W AXIAL - RLR32C1073FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1% 1W AXIAL
RLR32C1073FRBSL
RES 107K OHM 1% 1W AXIAL RLR32C1073FRBSL
RES 107Kohm 1% 1W AXIAL

RES 107Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1073FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1073FRBSL-ND
Through Hole Resistors RLR32C1073FRBSL-ND
107 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1073FRBSL RLR32C1073FRBSL-ND
Product Name RES 107K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details