Vishay Intertechnology, Inc. RES 107 OHM 1% 1W AXIAL RLR32C1070FPBSL

Description
RES 107ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 107ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1% 1W AXIAL - RLR32C1070FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1% 1W AXIAL
RLR32C1070FPBSL
RES 107 OHM 1% 1W AXIAL RLR32C1070FPBSL
RES 107ohm 1% 1W AXIAL

RES 107ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1070FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1070FPBSL-ND
Through Hole Resistors RLR32C1070FPBSL-ND
107 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1070FPBSL RLR32C1070FPBSL-ND
Product Name RES 107 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details