Vishay Intertechnology, Inc. RES 1M OHM 2% 1W AXIAL RLR32C1004GMBSL

Description
RES 1Mohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 2% 1W AXIAL - RLR32C1004GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 2% 1W AXIAL
RLR32C1004GMBSL
RES 1M OHM 2% 1W AXIAL RLR32C1004GMBSL
RES 1Mohm 2% 1W AXIAL

RES 1Mohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1004GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1004GMBSL-ND
Through Hole Resistors RLR32C1004GMBSL-ND
1 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 MOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1004GMBSL RLR32C1004GMBSL-ND
Product Name RES 1M OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details