Vishay Precision Group Res Metal Film 100K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C1003GMB141

Description
Res Metal Film 100K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR32C1003GMB141 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR32C1003GMB141
Res Metal Film 100K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR32C1003GMB141
Res Metal Film 100K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 100K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR32C1003GMB141-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR32C1003GMB141-ND
Through Hole Resistors 541-RLR32C1003GMB141-ND
100 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,100Kohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 53H8089 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
53H8089
Resistor,metal Film,100Kohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 53H8089
Resistor,Metal Film,100KOhms,500WV, 2+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,100KOhms,500WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C1003GMB141 541-RLR32C1003GMB141-ND 53H8089
Product Name Res Metal Film 100K Ohm 2% 1W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,100Kohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details