Vishay Intertechnology, Inc. RES 100K OHM 1% 1W AXIAL RLR32C1003FPBSL

Description
RES 100Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1% 1W AXIAL - RLR32C1003FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1% 1W AXIAL
RLR32C1003FPBSL
RES 100K OHM 1% 1W AXIAL RLR32C1003FPBSL
RES 100Kohm 1% 1W AXIAL

RES 100Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C1003FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C1003FPBSL-ND
Through Hole Resistors RLR32C1003FPBSL-ND
100 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C1003FPBSL RLR32C1003FPBSL-ND
Product Name RES 100K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers